"4 Position Terminal Block Plug, Female Sockets 0.100"" (2.54mm) 180° Through Hole"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 277-14105-ND |
| Product Name | Headers, Plugs and Sockets |
| Connector Type | Header Connector |
| Mounting | Through Hole |
| Current Rating | 6.0 amps |