PHOENIX CONTACT USA Panel Mount 1821083

Description
5 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray
Request a Quote Datasheet
Description
5 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 277-10373-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
277-10373-ND
Panel Mount 277-10373-ND
5 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray

5 Position Terminal Block Push In Clamp - Wire Entry Angled to Panel Gray

Buy Now Datasheet
Panel Mount - 1821083 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1821083
Panel Mount 1821083
TERM BLK PUSH IN CLMP 5POS GRAY

TERM BLK PUSH IN CLMP 5POS GRAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 277-10373-ND 1821083
Product Name Panel Mount Panel Mount
Contact Size (AWG) 6 to 16 AWG 6 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201V16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers