Fixed Terminal Blocks PLW 16-6/ 5-10
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1821083 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Push-In |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 5 |
| Contacts Pitch | 10.00 mm (0.39 inches) |