TERM BLOCK 8POS 30DEG 10MM PCB
Fixed Terminal Blocks SPTA 16/8-10,0-ZB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10245-ND | 1819260 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| # of Contacts | 8 | 8 |
| Contacts Pitch | 10.01 mm (0.39 inches) | 10.00 mm (0.39 inches) |
| Orientation | 30° (150°) Angle with Board | 30 deg |