PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819244

Description
TERM BLOCK 6POS 30DEG 10MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 30DEG 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10243-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10243-ND
Terminal Blocks - Wire to Board 277-10243-ND
TERM BLOCK 6POS 30DEG 10MM PCB

TERM BLOCK 6POS 30DEG 10MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819244 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819244
Fixed Terminal Blocks 1819244
Fixed Terminal Blocks SPTA 16/6-10,0-ZB

Fixed Terminal Blocks SPTA 16/6-10,0-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10243-ND 1819244
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details