PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819228

Description
TERM BLOCK 4POS 30DEG 10MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 30DEG 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10241-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10241-ND
Terminal Blocks - Wire to Board 277-10241-ND
TERM BLOCK 4POS 30DEG 10MM PCB

TERM BLOCK 4POS 30DEG 10MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819228 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819228
Fixed Terminal Blocks 1819228
Fixed Terminal Blocks SPTA 16/4-10,0-ZB

Fixed Terminal Blocks SPTA 16/4-10,0-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10241-ND 1819228
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blocks - 29.060 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details