PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819192

Description
TERM BLOCK 1POS 30DEG PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS 30DEG PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10238-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10238-ND
Terminal Blocks - Wire to Board 277-10238-ND
TERM BLOCK 1POS 30DEG PCB

TERM BLOCK 1POS 30DEG PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819192
Fixed Terminal Blocks 1819192
Fixed Terminal Blocks SPTA 16/1-10,0

Fixed Terminal Blocks SPTA 16/1-10,0

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10238-ND 1819192
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 1 1
Orientation 30° (150°) Angle with Board 30 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details