PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819134

Description
TERM BLOCK 7POS 30DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 7POS 30DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10232-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10232-ND
Terminal Blocks - Wire to Board 277-10232-ND
TERM BLOCK 7POS 30DEG 7.5MM PCB

TERM BLOCK 7POS 30DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819134 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819134
Fixed Terminal Blocks 1819134
Fixed Terminal Blocks SPTA 5/7-7,5-ZB

Fixed Terminal Blocks SPTA 5/7-7,5-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10232-ND 1819134
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details