PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819121

Description
TERM BLOCK 6POS 30DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 30DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10231-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10231-ND
Terminal Blocks - Wire to Board 277-10231-ND
TERM BLOCK 6POS 30DEG 7.5MM PCB

TERM BLOCK 6POS 30DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819121 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819121
Fixed Terminal Blocks 1819121
Fixed Terminal Blocks SPTA 5/6-7,5-ZB

Fixed Terminal Blocks SPTA 5/6-7,5-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10231-ND 1819121
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 6 6
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
PCB Terminal Blocks - 1-1986692-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
5 suppliers
Contact elements - Contact element EF - (N) - EF03F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Terminal Blocks - 30.481 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers