PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1819118

Description
TERM BLOCK 5POS 30DEG 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 5POS 30DEG 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10230-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10230-ND
Terminal Blocks - Wire to Board 277-10230-ND
TERM BLOCK 5POS 30DEG 7.5MM PCB

TERM BLOCK 5POS 30DEG 7.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1819118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1819118
Fixed Terminal Blocks 1819118
Fixed Terminal Blocks SPTA 5/5-7,5-ZB

Fixed Terminal Blocks SPTA 5/5-7,5-ZB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10230-ND 1819118
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 30° (150°) Angle with Board 30 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217080-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminals - Screw Connectors - 36-7693-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details