"SSL Connector 7 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 7 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
CONN HEADER 7POS 2.5MM TH
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-9989-2-ND | 1815316 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 150 volts |