PHOENIX CONTACT USA Solid State Lighting Connector Assemblies 1815206

Description
"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
Request a Quote Datasheet
Description
"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 277-9978-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
277-9978-2-ND
Solid State Lighting Connector Assemblies 277-9978-2-ND
"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 277-9978-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
277-9978-6-ND
Solid State Lighting Connector Assemblies 277-9978-6-ND
"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 277-9978-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
277-9978-1-ND
Solid State Lighting Connector Assemblies 277-9978-1-ND
"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-9978-2-ND
Product Name Solid State Lighting Connector Assemblies
Connector Type Header, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Hard Metric, Standard - 2684-103968-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details