Win Source Part Number: 1314606-1815196
Category: Connectors, Interconnects>Solid State Lighting Connectors
Series: COMBICON PTSM
Number of Positions: 2
Pitch: 0.098" (2.50mm)
Features: Solder Retention
Connector Type: Header, Female Sockets
Termination: Solder
Fastening Type: Detent Lock
Contact Finish: Tin
Package: Tape & Reel
Voltage Rating: 150V
Housing Material: Polyamide (PA), Nylon
Housing Color: White
Style: Board to Cable/Wire
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
"SSL Connector 2 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 2 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 2 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1314606-1815196 | 277-9977-6-ND |
| Product Name | Connectors, Interconnects - Solid State Lighting Connectors | Solid State Lighting Connector Assemblies |
| Termination | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 150 volts | 150 volts |