"SSL Connector 4 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 4 Position Header, Female Sockets Board to Cable/Wire 0.098"" (2.50mm) Solder"
CONN HEADER 4POS 2.5MM TH
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-9972-1-ND | 1815002 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Header, Female Sockets | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 150 volts |