"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"
CONN HEADER 4POS 2.5MM SMD
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2684727 | 277-9965-6-ND | 1814935 |
| Product Name | PCB Headers | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Geometry | Right Angle | ||
| Connector Type | Header, Male Pins | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 150 volts |