TERM BLOCK HDR 4POS 2.50MM
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) 90°, Right Angle Through Hole"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 277-1814799CT-ND |
| Product Name | Headers, Plugs and Sockets |
| Connector Type | Header Connector |