"SSL Connector 8 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 8 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 277-10061-2-ND |
| Product Name | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire |
| Mounting | Surface Mount |
| Voltage Rating | 150 volts |