"SSL Connector 7 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 7 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
"SSL Connector 7 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
TERM BLOCK 7POS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-10067-2-ND | 1814689 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle, Poke-In Wire | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 150 volts | |
| Current Rating | 5.0 amps |