TERM BLOCK 7POS
"SSL Connector 7 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.098"" (2.50mm) Solder"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1814618 | 277-10074-2-ND |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Termination | Solder | |
| Mounting | Through Hole | Through Hole |
| Contact Size (AWG) | 20 to 26 AWG | 20 to 26 AWG |
| Connector Type | Receptacle, Poke-In Wire |