TERM BLOCK HDR 2POS VERT 5.08MM
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2619-ND | 7923477 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | PCB | Through hole |
| Termination Options | Solder | Screw Clamp; Screw |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |