PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1809021

Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2599-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2599-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2599-ND
TERM BLOCK PLUG 16POS STR 5.08MM

TERM BLOCK PLUG 16POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1809021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1809021
Pluggable Terminal Blocks 1809021
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2599-ND 1809021
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Ejector Latches
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details