PHOENIX CONTACT USA Headers, Plugs and Sockets 1808971

Description
"18 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"18 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1808971-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1808971-ND
Headers, Plugs and Sockets 1808971-ND
"18 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"18 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1808971-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Connector/Terminal/Pin - 45080028 - Radwell International
Specs
Geometry Straight
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details