PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1808967

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2593-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2593-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2593-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1808967 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1808967
Pluggable Terminal Blocks 1808967
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2593-ND 1808967
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Ejector Latches
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details