Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1808955

Description
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 20-14 AWG Crimp
Datasheet
Description
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 20-14 AWG Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1808955 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1808955
Pluggable Terminal Blocks 1808955
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 20-14 AWG Crimp

Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 20-14 AWG Crimp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1808955
Product Name Pluggable Terminal Blocks
Termination Options Crimp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.224 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details