"2 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 2POS STR 5.08MM
MSTBC 2 5/ 2-ST-5 08
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5920-ND | 1808816 | 14X9208 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Mstbc 2 5/ 2-St-5 08 Phoenix Contact |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 12.0 amps | 10.0 amps |