PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1808802

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8044-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8044-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8044-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1808802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1808802
Pluggable Terminal Blocks 1808802
Pluggable Terminal Blocks 10 Pos 5.08mm Invert Plug 24-12AWG Spring

Pluggable Terminal Blocks 10 Pos 5.08mm Invert Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8044-ND 1808802
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mounting Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details