PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1808747

Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8199-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8199-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8199-ND
TERM BLOCK PLUG 4POS STR 5.08MM

TERM BLOCK PLUG 4POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1808747 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1808747
Pluggable Terminal Blocks 1808747
Pluggable Terminal Blocks 4 Pos 5.08mm Invert Plug 24-12AWG Spring

Pluggable Terminal Blocks 4 Pos 5.08mm Invert Plug 24-12AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8199-ND 1808747
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mounting Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details