"5 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
TERM BLOCK PLUG 5POS 90DEG 5MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 277-14078-ND | 1805546 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Geometry | Right Angle; 90° | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |
| Current Rating | 10.0 amps | 10.0 amps |