PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1805330

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6296-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6296-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6296-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1805330 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1805330
Pluggable Terminal Blocks 1805330
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6296-ND 1805330
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details