Win Source Part Number: 1380581-1804946
Category: Connectors, Interconnects>Termin
Series: COMBICON PC
Type: Plug, Female Sockets
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 20A
Voltage - IEC: 1 kV
Current - UL: 5 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 10-30 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Package: Bulk
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.713" (18.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
"6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1380581-1804946 | 277-5804-ND | 14X9062 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Pc 4/ 6-St-7 62 Phoenix Contact |
| Gender | Male / Plug |