"5 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
5 Pos 7.62mm RA Screw Terminal Block, 20A, 600V, Green Product overview: 1804933 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, 600V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1804933 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332186-1804933
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 20A
Voltage - IEC: 1 kV
Current - UL: 5 A
Voltage - UL: 600 V
Wire Gauge or Range - AWG: 10-30 AWG
Wire Gauge or Range - mm2: 0.2-4mm²
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 0.713" (18.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: PC4/5-ST-7,62,180493
RoHS Status: RoHS Compliant
BARRIER STRIP TERMINAL BLOCK, 20A, 4MM2, 1 ROW(S), 1 DECK(S)
TERM BLOCK PLUG 5POS STR 7.62MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6051-ND | 370-1804933 | 1332186-1804933 | 10AK1018 | 1804933 |
| Product Name | Headers, Plugs and Sockets | 20A 600V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Barrier Strip Terminal Block, 20A, 4Mm2, 1 Row(S), 1 Deck(S) Phoenix Contact | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Current Rating | 20.0 amps | 20.0 amps | 5.0 amps | ||
| Contact Size (AWG) | 10 to 30 AWG |