PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1804726

Description
TERM BLOCK HDR 6POS VERT 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 6POS VERT 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6562-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6562-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6562-ND
TERM BLOCK HDR 6POS VERT 7.62MM

TERM BLOCK HDR 6POS VERT 7.62MM

Buy Now Datasheet
Fixed Terminal Blocks - 1804726 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1804726
Fixed Terminal Blocks 1804726
Fixed Terminal Blocks PCV 4/ 6-G-7 62

Fixed Terminal Blocks PCV 4/ 6-G-7 62

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6562-ND 1804726
Product Name Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Solder SMD/SMT
Terminal Block Type Single Feed Through Fixed Terminal Blocks
# of Contacts 6 6
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details