PHOENIX CONTACT USA Pluggable Terminal Blocks 1804700

Description
Phoenix Contact 1804700
Request a Quote Datasheet
Description
Phoenix Contact 1804700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4932686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4932686
Pluggable Terminal Blocks 4932686
Phoenix Contact 1804700

Phoenix Contact 1804700

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1471-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1471-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1471-ND
TERM BLOCK HDR 4POS VERT 7.62MM

TERM BLOCK HDR 4POS VERT 7.62MM

Buy Now Datasheet
Fixed Terminal Blocks - 1804700 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1804700
Fixed Terminal Blocks 1804700
Fixed Terminal Blocks 4P 7.62mm 180 DEG

Fixed Terminal Blocks 4P 7.62mm 180 DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4932686 277-1471-ND 1804700
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks
Mounting Options Through hole PCB
Termination Options Solder Solder SMD/SMT
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminal Blk/Strip Wiring Dev - 21766589 - Radwell International
Specs
Termination Options Tab Connection
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - 1444303 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details