"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 7.62MM
Soldering Mount Type, 20 A Nominal Current, 7.62 mm Pitch Diameter, Header
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1471-ND | 1804700 | 70054689 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Terminal Block Header; 20 A; 400 V; 7.62 mm; 4; Solder; 6 KV; PBT; 1.3 mm |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | Solder |
| Current Rating | 20.0 amps | 20.0 amps | 20.0 amps |