PHOENIX CONTACT USA Pluggable Terminal Blocks 1803688

Description
Phoenix Contact 1803688
Request a Quote Datasheet
Description
Phoenix Contact 1803688
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8028784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8028784
Pluggable Terminal Blocks 8028784
Phoenix Contact 1803688

Phoenix Contact 1803688

Supplier's Site
Pluggable Terminal Blocks - 1703858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703858
Pluggable Terminal Blocks 1703858
Phoenix Contact 1803688

Phoenix Contact 1803688

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1172-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1172-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1172-ND
TERM BLOCK PLUG 13POS STR 3.81MM

TERM BLOCK PLUG 13POS STR 3.81MM

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 13; Screw; 2.5 kV; 160 V; Polyamide - 70054761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 13; Screw; 2.5 kV; 160 V; Polyamide
70054761
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 13; Screw; 2.5 kV; 160 V; Polyamide 70054761
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Pluggable Terminal Blocks - 1803688 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803688
Pluggable Terminal Blocks 1803688
Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 13 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8028784 277-1172-ND 70054761 1803688
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 13; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 13 13 13
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986820-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double Turret Terminal Board - 15434 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 26
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details