Manufacturer: Phoenix Contact
Win Source Part Number: 1332325-1803659
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-30 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Size: M2
Insulation Height: 0.437" (11.10mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 277-1169,MC1,5/10-ST
RoHS Status: RoHS Compliant
10 Pos, 3.81mm Pitch, 8A, 160V, Right Angle Terminal Block Product overview: 1803659 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1803659 can be used for catalog matching and distributor lookup.
"10 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 10POS STR 3.81MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332325-1803659 | 370-1803659 | 277-1169-ND | 1803659 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 8A 160V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Termination | Screw | |||
| Voltage Rating | 160 volts | 300 volts |