MINI COMBICON MC 3.81mm pitch mini plug-in cable mount terminal block connectors with a 0.14 - 1.5mm² screw connection and a horizontal wire entry. MC Part numbers prefixed with 1827, 1848 and 1892 have a screw flange (MC 1,5 - STF). Stock number 802-6296 has a pull-out aid. Stock numbers 804-2377, 804-2311 and 804-5124 have gold plated contacts. For marker card see stock number 648-5508. For screwdriver see stock number 390-9663. For cable housings see stock numbers 742-7409 and 804-2743
Series = MINI COMBICON MC
Number of Ways = 10
Mounting Type = Cable Mount
Pitch = 3.81mm
Current Rating = 8A
Termination Method = Screw Down
Gender = Female
Wire Size = 28 - 16 AWG
Material = Nylon
Voltage Rating = 160 V
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Plug 28-16 AWG Screw
TERM BLOCK PLUG 10POS STR 3.81MM
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 2204715 | 1803659 | 277-1169-ND | 71C4228 | 70054758 |
Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable 10 Position, 28-16Awg; Pitch Spacing Phoenix Contact | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 10; Screw; 2.5 kV; 160 V; Polyamide | |
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | ||
Terminal Block Type | Non-Fused Terminal Blocks | Pluggable Terminal Blocks | Single Feed Through | ||
Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | ||
North American | 16 to 28 AWG | 28 to 16 AWG | 14 to 30 AWG | 28 to 16 AWG | |
Voltage Rating | 160 volts | 160 volts |