PHOENIX CONTACT USA Pluggable Terminal Blocks 1803633

Description
Phoenix Contact 1803633
Request a Quote Datasheet
Description
Phoenix Contact 1803633
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2204709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204709
Pluggable Terminal Blocks 2204709
Phoenix Contact 1803633

Phoenix Contact 1803633

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1167-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1167-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1167-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 8; Screw; 2.5 kV; 160 V; Polyamide - 70054756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 8; Screw; 2.5 kV; 160 V; Polyamide
70054756
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 8; Screw; 2.5 kV; 160 V; Polyamide 70054756
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803633
Connectors >> Pluggable System Terminal Block 1803633
160V 8A 8 0.14~1.5 1 14~30 3.81mm 1x8P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 8 0.14~1.5 1 14~30 3.81mm 1x8P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Phoenix Contact - 71C4226 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Phoenix Contact
71C4226
Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Phoenix Contact 71C4226
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1803633 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803633
Pluggable Terminal Blocks 1803633
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2204709 277-1167-ND 70054756 1803633 71C4226 1803633
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 8; Screw; 2.5 kV; 160 V; Polyamide Connectors >> Pluggable System Terminal Block Terminal Block Pluggable, 8 Position, 28-16Awg; Pitch Spacing Phoenix Contact Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw down Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
# of Contacts 8 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.066 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - 2002-2237/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details