PHOENIX CONTACT USA Pluggable Terminal Blocks 1803620

Description
Phoenix Contact 1803620
Request a Quote Datasheet
Description
Phoenix Contact 1803620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8028778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8028778
Pluggable Terminal Blocks 8028778
Phoenix Contact 1803620

Phoenix Contact 1803620

Supplier's Site
Pluggable Terminal Blocks - 1703856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703856
Pluggable Terminal Blocks 1703856
Phoenix Contact 1803620

Phoenix Contact 1803620

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1166-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1166-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1166-ND
TERM BLOCK PLUG 7POS STR 3.81MM

TERM BLOCK PLUG 7POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1803620 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803620
Pluggable Terminal Blocks 1803620
Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide - 70054755 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide
70054755
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide 70054755
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8028778 277-1166-ND 1803620 70054755
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 7; Screw; 2.5 kV; 160 V; Polyamide
Mounting Options Plug-in Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
# of Contacts 7 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.616 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444080 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3257 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details