PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1803581

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Alternative Parts (Cross-Reference): Cross Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: COMBICON MC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp Mounting Type: Free Hanging (In-Line)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: COMBICON MC
Package: Bulk
Product Status: Active
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp
Mounting Type: Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Wtb Conn, R/a Header, 15Pos, 1Row/1.25Mm Rohs Compliant Amphenol Communications Solutions - 85AH6368 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details