PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803581

Description
TERM BLOCK PLUG 3POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1162-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1162-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1162-ND
TERM BLOCK PLUG 3POS STR 3.81MM

TERM BLOCK PLUG 3POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2204664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204664
Pluggable Terminal Blocks 2204664
Phoenix Contact 1803581

Phoenix Contact 1803581

Supplier's Site
Pluggable Terminal Blocks - 1803581 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803581
Pluggable Terminal Blocks 1803581
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Phoenix Contact - 71C4222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Phoenix Contact
71C4222
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Phoenix Contact 71C4222
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803581
Connectors >> Pluggable System Terminal Block 1803581
160V 8A 3 0.14~1.5 1 14~30 3.81mm 1x3P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 3 0.14~1.5 1 14~30 3.81mm 1x3P Green Plug P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 3; Screw; 2.5 kV; 160 V; Polyamide - 70054751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 3; Screw; 2.5 kV; 160 V; Polyamide
70054751
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 3; Screw; 2.5 kV; 160 V; Polyamide 70054751
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1162-ND 2204664 1803581 71C4222 1803581 70054751
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Phoenix Contact Connectors >> Pluggable System Terminal Block Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 3; Screw; 2.5 kV; 160 V; Polyamide
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details