TERM BLOCK PLUG 2POS STR 3.81MM
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Plug 28-16 AWG Screw
Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1161-ND | 2204658 | 71C4221 | 1803578 | 70054750 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block Pluggable, 2 Position, 28-16Awg; Pitch Spacing Phoenix Contact | Pluggable Terminal Blocks | Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 2; Screw; 2.5 kV; 160 V; Polyamide |
| Mounting Options | Free Hanging (In-Line) | Cable mount | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | ||
| Features | Terminal Plug | Terminal Plug | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |