PHOENIX CONTACT USA Headers, Plugs and Sockets 1803507

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1229-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1229-ND
Headers, Plugs and Sockets 277-1229-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

Buy Now Datasheet
Header; 8 A; 160 V; 3.81; 10; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT - 70054563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.81; 10; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT
70054563
Header; 8 A; 160 V; 3.81; 10; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT 70054563
8A 160V Soldering Mount 6 Position Header, 8 A Nominal Current, 160 V Rated Voltage, 3.5 mm Pitch, 10 Position header 8 A Nominal current 160 V Rated voltage 3.81 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A

8A 160V Soldering Mount 6 Position Header, 8 A Nominal Current, 160 V Rated Voltage, 3.5 mm Pitch,

  • 10 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.81 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
Supplier's Site
Terminal Block, Pcb, 10 Position; Gender Phoenix Contact - 71C4219 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position; Gender Phoenix Contact
71C4219
Terminal Block, Pcb, 10 Position; Gender Phoenix Contact 71C4219
TERMINAL BLOCK, PCB, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:160V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1229-ND 70054563 71C4219
Product Name Headers, Plugs and Sockets Header; 8 A; 160 V; 3.81; 10; Soldering; 1.2 mm; 2.5 kV; 160/250 V; PBT Terminal Block, Pcb, 10 Position; Gender Phoenix Contact
Connector Type Header Connector
Mounting Through Hole Soldering PCB Mount
Current Rating 8.0 amps 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-044148-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details