CONNECTOR, HEADER, 9 POSITION, 1ROW, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions
Pluggable Terminal Blocks 9 Pos 3.81mm pitch Through Hole Header
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 71C4218 | 1803497 |
| Product Name | Connector, Header, 9 Position, 1Row, 3.81Mm; Gender Phoenix Contact | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole | |
| Voltage Rating | 160 volts | 160 volts |