PHOENIX CONTACT USA Headers, Plugs and Sockets 1803497

Description
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1228-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1228-ND
Headers, Plugs and Sockets 277-1228-ND
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"

Buy Now Datasheet
Headers, Plugs and Sockets - 1803497 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1803497
Headers, Plugs and Sockets 1803497
TERM BLOCK HDR 9POS VERT 3.81MM

TERM BLOCK HDR 9POS VERT 3.81MM

Supplier's Site Datasheet
Header; 8 A; 160 V; 3.81; 9; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT - 70054562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 8 A; 160 V; 3.81; 9; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT
70054562
Header; 8 A; 160 V; 3.81; 9; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT 70054562
8A 160V Soldering Mount 5 Position Header 9 Position header 8 A Nominal current 160 V Rated voltage 3.81 mm Pitch Soldering mount Polyamide Insulating Material Voltage: 300 V, Amps: 8 A

8A 160V Soldering Mount 5 Position Header

  • 9 Position header
  • 8 A Nominal current
  • 160 V Rated voltage
  • 3.81 mm Pitch
  • Soldering mount
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 8 A
Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1228-ND 1803497 70054562
Product Name Headers, Plugs and Sockets Headers, Plugs and Sockets Header; 8 A; 160 V; 3.81; 9; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT
Connector Type Header Connector
Mounting Through Hole Through Hole Soldering
Current Rating 8.0 amps 8.0 amps 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106262-B006007LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1731094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details