PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803468

Description
TERM BLOCK HDR 6POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 6POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1225-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1225-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1225-ND
TERM BLOCK HDR 6POS VERT 3.81MM

TERM BLOCK HDR 6POS VERT 3.81MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803468
Connectors >> Pluggable System Terminal Block 1803468
160V 8A 6 Straight pin 1 3.81mm 1x6P Green Board Edge/Receptacle-Clos e Plugin,P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 6 Straight pin 1 3.81mm 1x6P Green Board Edge/Receptacle-Close Plugin,P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1225-ND 1803468
Product Name Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block
Mounting Options PCB Straight pin
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0H2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2203/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers