6 Pos 3.81mm Pitch Modular Terminal Block, 8A, 160V, Green Product overview: 1803468 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 160V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1803468 can be used for catalog matching and distributor lookup.
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Header, 8 A Nominal Current, 160 V Nominal Voltage, Soldering Type Mounting
TERM BLOCK HDR 6POS VERT 3.81MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1803468 | 277-1225-ND | 70054559 | 1803468 |
| Product Name | 8A 160V Electronic Connector | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 6; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 160 volts | 1 volts | 300 volts | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | 8.0 amps |