TERM BLOCK HDR 5POS VERT 3.81MM
160V 8A 5 Straight pin 1 3.81mm 1x5P Green Board Edge/Receptacle-Clos
TERM BLOCK HDR 5POS VERT 3.81MM
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1224-ND | 2204866 | 1803455 | 629-1803455 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Connectors >> Pluggable System Terminal Block | TERM BLOCK HDR 5POS VERT 3.81MM |
| Mounting Options | PCB | Straight pin | Through Hole | |
| Termination Options | Solder | Solder | Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Terminal Block Type | Single Feed Through | Header, Male Pins, Shrouded (4 Side) | ||
| # of Contacts | 5 | 5 |