"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
3 Pos 3.81mm Pitch 8A 300V Barrier Strip Terminal Block Product overview: 1803439 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1803439 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 3POS VERT 3.81MM
8A 160V Soldering Mount 10 Position Header
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1222-ND | 370-1803439 | 1803439 | 70054556 |
| Product Name | Headers, Plugs and Sockets | 8A 300V Electronic Connector | Headers, Plugs and Sockets | Header; 8 A; 160 V; 3.81; 3; Soldering;1.2 mm; 2.5 kV; 160/250 V; PBT |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Soldering | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps | 8.0 amps |
| Contact Pitch | 3.81 mm (0.1500 inch) |