PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803439

Description
TERM BLOCK HDR 3POS VERT 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS VERT 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1222-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1222-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1222-ND
TERM BLOCK HDR 3POS VERT 3.81MM

TERM BLOCK HDR 3POS VERT 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2204838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204838
Pluggable Terminal Blocks 2204838
Phoenix Contact 1803439

Phoenix Contact 1803439

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1803439
Connectors >> Pluggable System Terminal Block 1803439
160V 8A 3 Straight pin 1 3.81mm 1x3P Green Board Edge/Receptacle-Clos e Plugin,P=3.81mm Pluggable System Terminal Block ROHS

160V 8A 3 Straight pin 1 3.81mm 1x3P Green Board Edge/Receptacle-Close Plugin,P=3.81mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1222-ND 2204838 1803439
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block
Mounting Options PCB Straight pin
Termination Options Solder Solder
Terminal Block Type Single Feed Through
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block for test and measurement - 2002-1874/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers